Capital Lighting, Inc. Z1504 DBZ Lamps-Swing Arm-Wall 455555

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322415045 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322415045 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z1504 DBZ Lamps-Swing Arm-Wall - 455555 - Capital Lighting, Inc.
Columbus, OH, USA
Z1504 DBZ Lamps-Swing Arm-Wall
455555
Z1504 DBZ Lamps-Swing Arm-Wall 455555
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322415045 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Extension: 23
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 4.5
Product Name: One Light Wall Swinger
UPC: 8322415045
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455555
Product Name Z1504 DBZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details