Capital Lighting, Inc. Z1502 DBZ Lamps-Table Lamps 455553

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322315024 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322315024 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1502 DBZ Lamps-Table Lamps - 455553 - Capital Lighting, Inc.
Columbus, OH, USA
Z1502 DBZ Lamps-Table Lamps
455553
Z1502 DBZ Lamps-Table Lamps 455553
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322315024 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Extension: 16
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 8322315024
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455553
Product Name Z1502 DBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details