Capital Lighting, Inc. Z1502 XXX Lamps-Table Lamps 455551

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322515028 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322515028 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1502 XXX Lamps-Table Lamps - 455551 - Capital Lighting, Inc.
Columbus, OH, USA
Z1502 XXX Lamps-Table Lamps
455551
Z1502 XXX Lamps-Table Lamps 455551
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Extension: 16 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 6.5 Product Name: One Light Table Lamp UPC: 8322515028 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Extension: 16
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 8322515028
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455551
Product Name Z1502 XXX Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details