Capital Lighting, Inc. Z1503 DBZ Lamps-Table Lamps 455550

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4 Product Name: One Light Table Lamp UPC: 8322315031 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4 Product Name: One Light Table Lamp UPC: 8322315031 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1503 DBZ Lamps-Table Lamps - 455550 - Capital Lighting, Inc.
Columbus, OH, USA
Z1503 DBZ Lamps-Table Lamps
455550
Z1503 DBZ Lamps-Table Lamps 455550
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 4 Product Name: One Light Table Lamp UPC: 8322315031 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 4
Product Name: One Light Table Lamp
UPC: 8322315031
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455550
Product Name Z1503 DBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details