Capital Lighting, Inc. W3323 Lamps-Table Lamps 455539

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Glass Weight: 8 Product Name: One Light Table Lamp UPC: 8322233236 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Glass Weight: 8 Product Name: One Light Table Lamp UPC: 8322233236 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
W3323 Lamps-Table Lamps - 455539 - Capital Lighting, Inc.
Columbus, OH, USA
W3323 Lamps-Table Lamps
455539
W3323 Lamps-Table Lamps 455539
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Glass Weight: 8 Product Name: One Light Table Lamp UPC: 8322233236 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Glass
Weight: 8
Product Name: One Light Table Lamp
UPC: 8322233236
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455539
Product Name W3323 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details