Capital Lighting, Inc. W520 Lamps-Table Lamps 455537

Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322252008 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322252008 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
W520 Lamps-Table Lamps - 455537 - Capital Lighting, Inc.
Columbus, OH, USA
W520 Lamps-Table Lamps
455537
W520 Lamps-Table Lamps 455537
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322252008 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322252008
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455537
Product Name W520 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details