Capital Lighting, Inc. W691 Lamps-Accent Lamps 455536

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Table Lamp UPC: 8322269105 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Table Lamp UPC: 8322269105 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W691 Lamps-Accent Lamps - 455536 - Capital Lighting, Inc.
Columbus, OH, USA
W691 Lamps-Accent Lamps
455536
W691 Lamps-Accent Lamps 455536
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Table Lamp UPC: 8322269105 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White Powdercoat
Product Name: One Light Table Lamp
UPC: 8322269105
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455536
Product Name W691 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details