Capital Lighting, Inc. W697 Sconces-Metal 455535

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Sconce UPC: 8322269709 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Sconce UPC: 8322269709 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W697 Sconces-Metal - 455535 - Capital Lighting, Inc.
Columbus, OH, USA
W697 Sconces-Metal
455535
W697 Sconces-Metal 455535
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Powdercoat Product Name: One Light Wall Sconce UPC: 8322269709 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White Powdercoat
Product Name: One Light Wall Sconce
UPC: 8322269709
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455535
Product Name W697 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details