Capital Lighting, Inc. Z1313 Sconces-Single Glass 455529

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322704125 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322704125 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1313 Sconces-Single Glass - 455529 - Capital Lighting, Inc.
Columbus, OH, USA
Z1313 Sconces-Single Glass
455529
Z1313 Sconces-Single Glass 455529
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322704125 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.38
Extension: 4
Bulb
Type: G4 & GY6.35 Bi-Pin
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 8322704125
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455529
Product Name Z1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details