Capital Lighting, Inc. Z139 Flush Mounts-Bowl Style 455528

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Two Light Flushmount UPC: 8322513901 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Two Light Flushmount UPC: 8322513901 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z139 Flush Mounts-Bowl Style - 455528 - Capital Lighting, Inc.
Columbus, OH, USA
Z139 Flush Mounts-Bowl Style
455528
Z139 Flush Mounts-Bowl Style 455528
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Two Light Flushmount UPC: 8322513901 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 10
Product Name: Two Light Flushmount
UPC: 8322513901
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455528
Product Name Z139 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details