Capital Lighting, Inc. WH734 Mini Pendants-Cable 455516

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322013319 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322013319 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
WH734 Mini Pendants-Cable - 455516 - Capital Lighting, Inc.
Columbus, OH, USA
WH734 Mini Pendants-Cable
455516
WH734 Mini Pendants-Cable 455516
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322013319 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Hotel Silvered Glass
Product Name: One Light Pendant
UPC: 8322013319
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455516
Product Name WH734 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details