Capital Lighting, Inc. Z1312 Mini Pendants-Cable 455508

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 8322513123 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 8322513123 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z1312 Mini Pendants-Cable - 455508 - Capital Lighting, Inc.
Columbus, OH, USA
Z1312 Mini Pendants-Cable
455508
Z1312 Mini Pendants-Cable 455508
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 8322513123 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 9.00
Bulb
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Pendant
UPC: 8322513123
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455508
Product Name Z1312 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details