Capital Lighting, Inc. Z1311 Sconces-Double Glass 455505

Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Base Qty: 5 Wattage: 9 Finish: Bronze Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322624225 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Base Qty: 5 Wattage: 9 Finish: Bronze Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322624225 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1311 Sconces-Double Glass - 455505 - Capital Lighting, Inc.
Columbus, OH, USA
Z1311 Sconces-Double Glass
455505
Z1311 Sconces-Double Glass 455505
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Base Qty: 5 Wattage: 9 Finish: Bronze Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322624225 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Height: 16.31
Extension: 4
Bulb
Type: T4/2G7 Base
Qty: 5
Wattage: 9
Finish: Bronze
Weight: 7.5
Product Name: Five Light Wall Sconce
UPC: 8322624225
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455505
Product Name Z1311 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details