Capital Lighting, Inc. Z1001 Sconces-Pocket 455503

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322510016 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322510016 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1001 Sconces-Pocket - 455503 - Capital Lighting, Inc.
Columbus, OH, USA
Z1001 Sconces-Pocket
455503
Z1001 Sconces-Pocket 455503
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322510016 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.81
Extension: 5.88
Bulb
Type: G16
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
UPC: 8322510016
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455503
Product Name Z1001 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details