Capital Lighting, Inc. 351LN Lamps-Floor Lamps 455485

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
351LN Lamps-Floor Lamps - 455485 - Capital Lighting, Inc.
Columbus, OH, USA
351LN Lamps-Floor Lamps
455485
351LN Lamps-Floor Lamps 455485
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Lacquer Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 65.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plaster White Lacquer
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455485
Product Name 351LN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details