Capital Lighting, Inc. 3317 Mid. Chandeliers-Candle 455469

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Crystal Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Crystal Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3317 Mid. Chandeliers-Candle - 455469 - Capital Lighting, Inc.
Columbus, OH, USA
3317 Mid. Chandeliers-Candle
455469
3317 Mid. Chandeliers-Candle 455469
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Crystal Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 14.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Crystal
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455469
Product Name 3317 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details