Capital Lighting, Inc. 331X Lamps-Table Lamps 455464

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
331X Lamps-Table Lamps - 455464 - Capital Lighting, Inc.
Columbus, OH, USA
331X Lamps-Table Lamps
455464
331X Lamps-Table Lamps 455464
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lily Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455464
Product Name 331X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details