Capital Lighting, Inc. 3324 Lamps-Table Lamps 455461

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3324 Lamps-Table Lamps - 455461 - Capital Lighting, Inc.
Columbus, OH, USA
3324 Lamps-Table Lamps
455461
3324 Lamps-Table Lamps 455461
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Solid Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Solid Clear Crystal W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455461
Product Name 3324 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details