Capital Lighting, Inc. 344X Lamps-Table Lamps 455455

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
344X Lamps-Table Lamps - 455455 - Capital Lighting, Inc.
Columbus, OH, USA
344X Lamps-Table Lamps
455455
344X Lamps-Table Lamps 455455
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bone Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455455
Product Name 344X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details