Capital Lighting, Inc. 3351W Lamps-Table Lamps 455423

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3351W Lamps-Table Lamps - 455423 - Capital Lighting, Inc.
Columbus, OH, USA
3351W Lamps-Table Lamps
455423
3351W Lamps-Table Lamps 455423
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: White Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455423
Product Name 3351W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details