Capital Lighting, Inc. 3352W Lamps-Table Lamps 455420

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3352W Lamps-Table Lamps - 455420 - Capital Lighting, Inc.
Columbus, OH, USA
3352W Lamps-Table Lamps
455420
3352W Lamps-Table Lamps 455420
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455420
Product Name 3352W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details