Capital Lighting, Inc. 667 Sconces-Single Glass 455398

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
667 Sconces-Single Glass - 455398 - Capital Lighting, Inc.
Columbus, OH, USA
667 Sconces-Single Glass
455398
667 Sconces-Single Glass 455398
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.25
Extension: 10
Bulb
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455398
Product Name 667 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details