Capital Lighting, Inc. 657 Pendants-Drum Shade 455396

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Qty: 3 Wattage: 100 Finish: Natural Brass Product Name: Three Light Pendant Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Qty: 3 Wattage: 100 Finish: Natural Brass Product Name: Three Light Pendant Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
657 Pendants-Drum Shade - 455396 - Capital Lighting, Inc.
Columbus, OH, USA
657 Pendants-Drum Shade
455396
657 Pendants-Drum Shade 455396
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Qty: 3 Wattage: 100 Finish: Natural Brass Product Name: Three Light Pendant Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Qty: 3
Wattage: 100
Finish: Natural Brass
Product Name: Three Light Pendant
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455396
Product Name 657 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details