Capital Lighting, Inc. 664 Flush Mounts-Bowl Style 455395

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Qty: 3 Wattage: 75 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Qty: 3 Wattage: 75 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
664 Flush Mounts-Bowl Style - 455395 - Capital Lighting, Inc.
Columbus, OH, USA
664 Flush Mounts-Bowl Style
455395
664 Flush Mounts-Bowl Style 455395
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Qty: 3 Wattage: 75 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.25
Bulb
Qty: 3
Wattage: 75
Finish: Natural Brass
Product Name: Three Light Flushmount
Category: Flushmount
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455395
Product Name 664 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details