Capital Lighting, Inc. 9001 Lamps-Floor Lamps 455357

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
9001 Lamps-Floor Lamps - 455357 - Capital Lighting, Inc.
Columbus, OH, USA
9001 Lamps-Floor Lamps
455357
9001 Lamps-Floor Lamps 455357
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 57.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Gold Leaf
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455357
Product Name 9001 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details