Capital Lighting, Inc. 9001B Lamps-Floor Lamps 455354

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
9001B Lamps-Floor Lamps - 455354 - Capital Lighting, Inc.
Columbus, OH, USA
9001B Lamps-Floor Lamps
455354
9001B Lamps-Floor Lamps 455354
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Leaf Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 57.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Gold Leaf
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455354
Product Name 9001B Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details