Capital Lighting, Inc. 9003 Lamps-Floor Lamps 455353

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilt Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilt Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
9003 Lamps-Floor Lamps - 455353 - Capital Lighting, Inc.
Columbus, OH, USA
9003 Lamps-Floor Lamps
455353
9003 Lamps-Floor Lamps 455353
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 57.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilt Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 57.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gilt Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455353
Product Name 9003 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details