Capital Lighting, Inc. 678B Lamps-Table Lamps 455349

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
678B Lamps-Table Lamps - 455349 - Capital Lighting, Inc.
Columbus, OH, USA
678B Lamps-Table Lamps
455349
678B Lamps-Table Lamps 455349
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455349
Product Name 678B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details