Capital Lighting, Inc. 685 Pendants-Drum Shade 455346

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Chandelier Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Chandelier Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
685 Pendants-Drum Shade - 455346 - Capital Lighting, Inc.
Columbus, OH, USA
685 Pendants-Drum Shade
455346
685 Pendants-Drum Shade 455346
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Chandelier Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Brass
Product Name: Four Light Chandelier
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455346
Product Name 685 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details