Capital Lighting, Inc. 722 Lamps-Table Lamps 455311

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
722 Lamps-Table Lamps - 455311 - Capital Lighting, Inc.
Columbus, OH, USA
722 Lamps-Table Lamps
455311
722 Lamps-Table Lamps 455311
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455311
Product Name 722 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details