Capital Lighting, Inc. PN673 Large Chandeliers-Candle 455296

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: B9.5 Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 8322536733 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: B9.5 Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 8322536733 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN673 Large Chandeliers-Candle - 455296 - Capital Lighting, Inc.
Columbus, OH, USA
PN673 Large Chandeliers-Candle
455296
PN673 Large Chandeliers-Candle 455296
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 26.00 Bulb Type: B9.5 Candelabra Qty: 8 Wattage: 25 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 8322536733 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 26.00
Bulb
Type: B9.5 Candelabra
Qty: 8
Wattage: 25
Finish: Ebony Wood
Product Name: Eight Light Chandelier
UPC: 8322536733
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455296
Product Name PN673 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details