Capital Lighting, Inc. S1000 Pendants-Other 455292

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Extension: 20 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322810000 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Extension: 20 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322810000 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
S1000 Pendants-Other - 455292 - Capital Lighting, Inc.
Columbus, OH, USA
S1000 Pendants-Other
455292
S1000 Pendants-Other 455292
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Extension: 20 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322810000 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 22.00
Extension: 20
Bulb
Type: B11 Torpedo
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Chandelier
UPC: 8322810000
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455292
Product Name S1000 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details