Capital Lighting, Inc. PN685 Pendants-Drum Shade 455291

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 16.50 Bulb Type: B9.5 Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322868506 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 16.50 Bulb Type: B9.5 Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322868506 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN685 Pendants-Drum Shade - 455291 - Capital Lighting, Inc.
Columbus, OH, USA
PN685 Pendants-Drum Shade
455291
PN685 Pendants-Drum Shade 455291
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 16.50 Bulb Type: B9.5 Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier UPC: 8322868506 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 16.50
Bulb
Type: B9.5 Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Chandelier
UPC: 8322868506
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455291
Product Name PN685 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details