Capital Lighting, Inc. R808 Pendants-Drum Shade 455290

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322780808 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322780808 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
R808 Pendants-Drum Shade - 455290 - Capital Lighting, Inc.
Columbus, OH, USA
R808 Pendants-Drum Shade
455290
R808 Pendants-Drum Shade 455290
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322780808 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 14.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 8322780808
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455290
Product Name R808 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details