Capital Lighting, Inc. S1312 Mini Pendants-Cable 455271

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322813124 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322813124 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S1312 Mini Pendants-Cable - 455271 - Capital Lighting, Inc.
Columbus, OH, USA
S1312 Mini Pendants-Cable
455271
S1312 Mini Pendants-Cable 455271
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: G4 & GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322813124 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 9.00
Bulb
Type: G4 & GY6.35 Bi-Pin
Qty: 1
Wattage: 35
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 8322813124
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455271
Product Name S1312 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details