Capital Lighting, Inc. S1986 Sconces-Pocket 455265

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322016006 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322016006 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1986 Sconces-Pocket - 455265 - Capital Lighting, Inc.
Columbus, OH, USA
S1986 Sconces-Pocket
455265
S1986 Sconces-Pocket 455265
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322016006 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.38
Extension: 3.63
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 8322016006
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455265
Product Name S1986 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details