Capital Lighting, Inc. S173 Lamps-Desk/Piano Lamps 455248

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322539529 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322539529 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S173 Lamps-Desk/Piano Lamps - 455248 - Capital Lighting, Inc.
Columbus, OH, USA
S173 Lamps-Desk/Piano Lamps
455248
S173 Lamps-Desk/Piano Lamps 455248
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322539529 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.50
Extension: 7.5
Bulb
Type: A Torpedo
Qty: 1
Wattage: 40
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322539529
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455248
Product Name S173 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details