Capital Lighting, Inc. S1988 Bathroom Fixtures-Five+Lights 455239

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Wall Sconce UPC: 8322819881 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Wall Sconce UPC: 8322819881 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1988 Bathroom Fixtures-Five+Lights - 455239 - Capital Lighting, Inc.
Columbus, OH, USA
S1988 Bathroom Fixtures-Five+Lights
455239
S1988 Bathroom Fixtures-Five+Lights 455239
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Wall Sconce UPC: 8322819881 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.38
Length 5.38
Extension: 3.88
Bulb
Type: B11 Torpedo
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Wall Sconce
UPC: 8322819881
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455239
Product Name S1988 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details