Capital Lighting, Inc. S3336 Foyer/Hall Lanterns-Glass w/Frame 455213

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322813612 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322813612 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S3336 Foyer/Hall Lanterns-Glass w/Frame - 455213 - Capital Lighting, Inc.
Columbus, OH, USA
S3336 Foyer/Hall Lanterns-Glass w/Frame
455213
S3336 Foyer/Hall Lanterns-Glass w/Frame 455213
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322813612 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 8322813612
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455213
Product Name S3336 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details