Capital Lighting, Inc. S3337 Foyer/Hall Lanterns-Glass w/Frame 455210

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant UPC: 8322924820 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant UPC: 8322924820 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S3337 Foyer/Hall Lanterns-Glass w/Frame - 455210 - Capital Lighting, Inc.
Columbus, OH, USA
S3337 Foyer/Hall Lanterns-Glass w/Frame
455210
S3337 Foyer/Hall Lanterns-Glass w/Frame 455210
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant UPC: 8322924820 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Pendant
UPC: 8322924820
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455210
Product Name S3337 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details