Capital Lighting, Inc. S4230 Lamps-Table Lamps 455206

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Plate Weight: 12 Product Name: One Light Table Lamp UPC: 8322842308 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Plate Weight: 12 Product Name: One Light Table Lamp UPC: 8322842308 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S4230 Lamps-Table Lamps - 455206 - Capital Lighting, Inc.
Columbus, OH, USA
S4230 Lamps-Table Lamps
455206
S4230 Lamps-Table Lamps 455206
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Plate Weight: 12 Product Name: One Light Table Lamp UPC: 8322842308 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Plate
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322842308
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455206
Product Name S4230 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details