Capital Lighting, Inc. C1313 Sconces-Single Glass 455188

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall Lamp UPC: 8322704101 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall Lamp UPC: 8322704101 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
C1313 Sconces-Single Glass - 455188 - Capital Lighting, Inc.
Columbus, OH, USA
C1313 Sconces-Single Glass
455188
C1313 Sconces-Single Glass 455188
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall Lamp UPC: 8322704101 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.38
Extension: 4
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Chrome
Product Name: One Light Wall Lamp
UPC: 8322704101
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455188
Product Name C1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details