Capital Lighting, Inc. C1312 Mini Pendants-Cable 455185

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 8322213122 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 8322213122 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
C1312 Mini Pendants-Cable - 455185 - Capital Lighting, Inc.
Columbus, OH, USA
C1312 Mini Pendants-Cable
455185
C1312 Mini Pendants-Cable 455185
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 8322213122 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 9.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Chrome
Product Name: One Light Pendant
UPC: 8322213122
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455185
Product Name C1312 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details