Capital Lighting, Inc. BL734 Mini Pendants-Cable 455181

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322117345 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322117345 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
BL734 Mini Pendants-Cable - 455181 - Capital Lighting, Inc.
Columbus, OH, USA
BL734 Mini Pendants-Cable
455181
BL734 Mini Pendants-Cable 455181
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322117345 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pantone 291 C
Product Name: One Light Pendant
UPC: 8322117345
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455181
Product Name BL734 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details