Capital Lighting, Inc. 9884X Lamps-Swing Arm-Floor 455163

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
9884X Lamps-Swing Arm-Floor - 455163 - Capital Lighting, Inc.
Columbus, OH, USA
9884X Lamps-Swing Arm-Floor
455163
9884X Lamps-Swing Arm-Floor 455163
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.75
Extension: 27
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Buddha Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455163
Product Name 9884X Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details