Capital Lighting, Inc. B1506 BRC Lamps-Floor Lamps 455159

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 18 Product Name: One Light Floor Lamp UPC: 8322615063 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 18 Product Name: One Light Floor Lamp UPC: 8322615063 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
B1506 BRC Lamps-Floor Lamps - 455159 - Capital Lighting, Inc.
Columbus, OH, USA
B1506 BRC Lamps-Floor Lamps
455159
B1506 BRC Lamps-Floor Lamps 455159
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 18 Product Name: One Light Floor Lamp UPC: 8322615063 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 49.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Weight: 18
Product Name: One Light Floor Lamp
UPC: 8322615063
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455159
Product Name B1506 BRC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details