Capital Lighting, Inc. B808 Pendants-Drum Shade 455150

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322810116 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322810116 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
B808 Pendants-Drum Shade - 455150 - Capital Lighting, Inc.
Columbus, OH, USA
B808 Pendants-Drum Shade
455150
B808 Pendants-Drum Shade 455150
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322810116 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 14.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 8322810116
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455150
Product Name B808 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details