Capital Lighting, Inc. 9856X Lamps-Table Lamps 455142

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9856X Lamps-Table Lamps - 455142 - Capital Lighting, Inc.
Columbus, OH, USA
9856X Lamps-Table Lamps
455142
9856X Lamps-Table Lamps 455142
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455142
Product Name 9856X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details