Capital Lighting, Inc. B1504 BRC Lamps-Swing Arm-Wall 455122

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322615049 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322615049 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
B1504 BRC Lamps-Swing Arm-Wall - 455122 - Capital Lighting, Inc.
Columbus, OH, USA
B1504 BRC Lamps-Swing Arm-Wall
455122
B1504 BRC Lamps-Swing Arm-Wall 455122
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4.5 Product Name: One Light Wall Swinger UPC: 8322615049 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Extension: 23
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Weight: 4.5
Product Name: One Light Wall Swinger
UPC: 8322615049
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455122
Product Name B1504 BRC Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details