Capital Lighting, Inc. B1310 Sconces-Single Glass 455109

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 5 Product Name: One Light Wall Sconce UPC: 8322113101 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 5 Product Name: One Light Wall Sconce UPC: 8322113101 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1310 Sconces-Single Glass - 455109 - Capital Lighting, Inc.
Columbus, OH, USA
B1310 Sconces-Single Glass
455109
B1310 Sconces-Single Glass 455109
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 5 Product Name: One Light Wall Sconce UPC: 8322113101 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Silver
Weight: 5
Product Name: One Light Wall Sconce
UPC: 8322113101
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455109
Product Name B1310 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details